Status: | Active |
---|---|
Series: | MCP6294 |
RoHS: | Compliant |
Prices starting from US$1.42
Input Offset Voltage: ±3 mV (max) |
Quiescent Current: 1000 µA (typical) |
Common Mode Rejection Ratio: 65 dB (typical) |
Power Supply Rejection Ratio: 70 dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2.4V to 6V |
Gain Bandwidth Product: 10 MHz (typical) |
Slew Rate: 7V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 4 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1300 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2600) |
Data Sheets |
---|
MCP6291 Family Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6291/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
Portable Power Conversion Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant: Yes |Microchip MCP6294T-E/SL | Newark Electronics |
MCP6294 Series 6 V 10 MHz Rail-to-Rail I/O Operational Amplifier-SOIC-14 | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 14-Pin SOIC N T/R | Avnet America |
2.4-5.5V 10MHZ IQ/BW selectable, Quad, Low Power OP Amp | Microchip Technology |
Quad 10 MHz OP, E temp14 SOIC .150in T/R | Microchip Technology Inc. MCP6294T-E/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6294T-E/SL?
Additional datasheets, footprints and schematics for MCP6294T-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP6294T-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6294T-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6294T-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6294T-E/SL fall under?
The MCP6294T-E/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6294T-E/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6294T-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6294T-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6294T-E/SL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6294T-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6294T-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6294T-E/SL?
You can fill out our help required form which you can use to request a quote for MCP6294T-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.