Status: | Active |
---|---|
Series: | MCP6291 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
5,280
in stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
105,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
19,599
in stock
|
Buy Now | |
element14
from US$0.53
|
19,599
in stock
|
Buy Now | |
Farnell
from US$0.50
|
19,599
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
10,565
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
2,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3 mV (max) |
Quiescent Current: 1000 µA (typical) |
Common Mode Rejection Ratio: 65 dB (typical) |
Power Supply Rejection Ratio: 70 dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2.4V to 6V |
Gain Bandwidth Product: 10 MHz (typical) |
Slew Rate: 7V/µs (typical) |
Unity Gain Stable |
MCP6291 is available in standard and r pin outs |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1300 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6291 Family Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6291/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
Portable Power Conversion Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 10 MHz OP, E temp | Microchip Technology |
Operational Amplifier, Single, 10 Mhz, 1, 7 V/ S, 2.4V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6291T-E/OT | Newark Electronics |
OP AMP, 10MHZ, SINGLE, SMD, SOT235 | element14 |
MCP6291 Series 6 V 10 MHz Rail-to-Rail I/O Operational Amplifier - SOT-23-5 | Future Electronics |
Single 10MHz OpAmp,MCP6291T-E/OT | RS |
Microchip Operational Amplifier 3mV 10MHz SOT-23 | Distrelec |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Microchip MCP6291T-E/OT Op Amp, 10MHz CMOS, Rail to Rail, 3 V, 5 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6291T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6291T-E/OT?
Additional datasheets, footprints and schematics for MCP6291T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6291T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6291T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6291T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6291T-E/OT fall under?
The MCP6291T-E/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6291T-E/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6291T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6291T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6291T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP6291T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6291T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6291T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6291T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.