Status: | Active |
---|---|
Series: | MCP6241 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,099
in stock
|
Buy Now | |
Microchip Technology
from US$0.29
|
8,039
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,099
in stock
|
Buy Now | |
element14
from US$0.33
|
1,099
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 550 kHz |
Quiescent Current: 50 µA (typ.) |
Supply voltage range: 1.8V to 5.5V |
Rail to Rail Input and Output |
Extended Temperature Range |
MCP6241 available in S, R and U pin outs |
Space Saving Package Offering |
# Per Package | 1 |
---|---|
GBWP (kHz) | 550 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 50 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 45 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 68 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP6241/1R/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.8V, 550KHz single low-cost, CMOS Operational Amplifier on 120K Analog ROM Proc | Microchip Technology |
Operational Amplifier, Single, 650 Khz, 1, 0.3 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant: Yes |Microchip MCP6241-E/SN | Newark Electronics |
OP AMP, 650KHZ RRO/P, 6241, SOIC8 | element14 |
MCP6241 Series 5.5 V 550 kHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC N Tube | Avnet America |
IC, Op Amp, Operating Voltage, 1.8 - 5.5V, Outputs,1,GBWP,550kHz, SOIC-8 | Microchip Technology Inc. MCP6241-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6241-E/SN?
Additional datasheets, footprints and schematics for MCP6241-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6241-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6241-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6241-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6241-E/SN fall under?
The MCP6241-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6241-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6241-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6241-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6241-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6241-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6241-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6241-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6241-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.