Status: | Active |
---|---|
Series: | MCP6231 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,600
in stock
|
Buy Now | |
Microchip Technology
from US$0.32
|
125,886
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,377
in stock
|
Buy Now | |
element14
from US$0.34
|
4,377
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,377
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product: 300 kHz (typical) |
Supply Current: IQ = 20 µA (typical) |
Supply Voltage: 1.8V to 6.0V |
Rail-to-Rail Input/Output |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 300 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 20 |
Iq Max (uA) | 30 |
Input Voltage Noise Density (nV/rt(Hz)) | 52 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 61 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP6231/1U/1R/2/4 Devices |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
Single 1.8V, 200 kHz OP, E TEMP | Microchip Technology |
Op-Amp, 300Khz, -40 To 125Deg C, Sc-70 | Newark Electronics |
IC, OP AMP, 1.8V, SNGL, R-R, 5SC70 | element14 |
OP Amp Single GP R-R I/O 6V | RS |
MCP6231 Series 6 V 300 kHz Rail-to-Rail I/O Operational Amplifier - SC-70-5 | Future Electronics |
OP Amp Single GP R-R I/O 6V 5-Pin SC-70 T/R | Avnet America |
Microchip MCP6231UT-E/LT Op Amp, 0.3MHz Rail-Rail, 1.8 - 6 V, 5-Pin SC-70 | Microchip Technology Inc. MCP6231UT-E/LT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6231UT-E/LT?
Additional datasheets, footprints and schematics for MCP6231UT-E/LT are listed on our Part Details page. You can also find images and similar parts to MCP6231UT-E/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6231UT-E/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6231UT-E/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6231UT-E/LT fall under?
The MCP6231UT-E/LT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6231UT-E/LT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6231UT-E/LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6231UT-E/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6231UT-E/LT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP6231UT-E/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6231UT-E/LT often in real-time on the comparison pages.
What if I can't find stock of MCP6231UT-E/LT?
You can fill out our help required form which you can use to request a quote for MCP6231UT-E/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.