Status: | Active |
---|---|
Series: | MCP621 |
RoHS: | Compliant |
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Chip Select/Calibration Pin |
Small 8-pin 2x3 TDFN Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single, 20MHz OP, mCal, E temp | Microchip Technology |
Single, 20Mhz Op, Mcal, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP621T-E/MNY | Newark Electronics |
OP Amp Single GP R-R O/P 5.5V 8-Pin TDFN EP T/R | Avnet America |
Single, 20MHz OP, mCal, E temp | Microchip Technology Inc. MCP621T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP621T-E/MNY?
Additional datasheets, footprints and schematics for MCP621T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP621T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP621T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP621T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP621T-E/MNY fall under?
The MCP621T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP621T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP621T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP621T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP621T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP621T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP621T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP621T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP621T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.