Status: | Active |
---|---|
Series: | MCP609 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
2,521
in stock
|
Buy Now | |
Microchip Technology
from US$1.41
|
941,458
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
2,521
in stock
|
Buy Now | |
element14
from US$1.56
|
2,521
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 250 µV (max.) |
Rail-to-Rail Output |
Low Input Bias Current: 1 pA (typ.) |
Low Quiescent Current: 25 µA (max.) |
Power Supply Voltage: 2.5V to 6.0V |
Unity-Gain Stable |
Industrial Temperature Range: -40°C to +85°C |
Available in Small 14-pin TSSOP Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 155 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 62 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
Board Design Files |
---|
SPICE Model for MCP606/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad 25 uA, 2.5V Op Amp, I temp | Microchip Technology |
Op Amp, Quad Cmos Rro/P, Soic14 | Newark Electronics |
OP AMP, QUAD CMOS RRO/P, SOIC14 | element14 |
MCP609 Series 6 V 155 kHz Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R O/P 6V 14-Pin SOIC N T/R | Avnet America |
Quad 25 uA, 2.5V Op Amp, I temp14 SOIC .150in T/R | Microchip Technology Inc. MCP609T-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP609T-I/SL?
Additional datasheets, footprints and schematics for MCP609T-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP609T-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP609T-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP609T-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP609T-I/SL fall under?
The MCP609T-I/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP609T-I/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP609T-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP609T-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP609T-I/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP609T-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP609T-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP609T-I/SL?
You can fill out our help required form which you can use to request a quote for MCP609T-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.