Status: | Active |
---|---|
Series: | MCP607 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
2,480
in stock
|
Buy Now | |
element14
from US$1.08
|
2,480
in stock
|
Buy Now | |
Microchip Technology
from US$1.00
|
1,402
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 250 µV (max.) |
Rail-to-Rail Output |
Low Input Bias Current: 1 pA (typ.) |
Low Quiescent Current: 25 µA (max.) |
Power Supply Voltage: 2.5V to 6.0V |
Unity-Gain Stable |
Industrial Temperature Range: -40°C to +85°C |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 155 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 62 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
SPICE Model for MCP606/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Op Amp, Dual Cmos, Smd, Tssop8 | Newark Electronics |
OP AMP, DUAL CMOS, SMD, TSSOP8 | element14 |
Dual 25 uA, 2.5V Op Amp, I temp | Microchip Technology |
MCP607 Series 6 V 155 kHz Micropower CMOS Operational Amplifier - TSSOP-8 | Future Electronics |
OP Amp Dual GP R-R O/P 6V 8-Pin TSSOP Tube | Avnet America |
Dual 25 uA, 2.5V Op Amp, I temp8 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP607T-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP607T-I/ST?
Additional datasheets, footprints and schematics for MCP607T-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP607T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP607T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP607T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP607T-I/ST fall under?
The MCP607T-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP607T-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP607T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP607T-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP607T-I/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP607T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP607T-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP607T-I/ST?
You can fill out our help required form which you can use to request a quote for MCP607T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.