Status: | Active |
---|---|
Series: | MCP6072 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.96
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
50,242
in stock
|
Buy Now | |
element14
from US$0.95
|
50,242
in stock
|
Buy Now | |
Farnell
from US$0.90
|
50,242
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
3,286
in stock
|
Buy Now | |
Microchip Technology
from US$0.85
|
921
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
381
in stock
|
Buy Now | |
Micros
from US$1.27
|
160
in stock
|
Buy Now | |
RS
from US$1.09
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product of 1.2 MHz (typical) |
Low input offset voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low quiescent current |
Low input offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 110 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 19 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 57 |
Isc (mA) | 28 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6071/2/4, 110 µA, High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6071/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Operational Amplifier, Dual, 1.2 Mhz, 2, 0.5 V/ S, 1.8V To 6V, Soic, 8 Rohs Compliant: Yes |Microchip MCP6072-E/SN | Newark Electronics |
OP AMP, DUAL, 1.8V, 1.2MHZ, 8SOIC | element14 |
Dual 1.8V 1.2MHz Op Amp, E temp | Microchip Technology |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual R-R I/O Op-Amp, GBW 1.2MHz, SR 0.5V/us, Voff 0.15mV, 1.8÷6V, -40÷125°C | Micros |
MCP6072 Series 6 V 1.2 MHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin SOIC N | Avnet America |
Microchip MCP6072-E/SN, Dual Op Amp,1.2MHz CMOS, Rail to Rail,3V,5V,8-Pin SOIC | Microchip Technology Inc. MCP6072-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6072-E/SN?
Additional datasheets, footprints and schematics for MCP6072-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6072-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6072-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6072-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6072-E/SN fall under?
The MCP6072-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6072-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6072-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6072-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6072-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Microchip Technology have stock available or on a lead time for MCP6072-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6072-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6072-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6072-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.