Status: | Active |
---|---|
Series: | MCP6071 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
2,940
in stock
|
Buy Now | |
Microchip Technology
from US$0.58
|
146,605
in stock
|
Buy Now | |
element14
from US$0.65
|
12,235
in stock
|
Buy Now | |
Farnell
from US$0.64
|
12,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now |
Gain-Bandwidth Product of 1.2 MHz (typical) |
Low input offset voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low quiescent current |
Low input offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 110 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 19 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 57 |
Isc (mA) | 7 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6071/2/4, 110 µA, High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6071/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.066667 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 1.8V 1.2MHz Op Amp, E tem | Microchip Technology |
IC, OP AMP, HIGH PREC, SOT23 | element14 |
MCP6071 Series 6 V 1.2 MHz Rail-to-Rail I/O Operational Amplifier - SOT23-5 | Future Electronics |
Op Amp Precision 110uA 1.2MHz SOT23-5 | RS |
Op Amp, 1.2Mhz, 0.5V/Us, 150 Uv, 5-Sot-23 | Newark Electronics |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | EBV Elektronik |
IC, OP Amp, Outputs, 1,CMRR, 72dB, Slew, 0.5V/us, V(in), 1.8V,-40 to 125C, SOT-23-5 | Microchip Technology Inc. MCP6071T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6071T-E/OT?
Additional datasheets, footprints and schematics for MCP6071T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6071T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6071T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6071T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6071T-E/OT fall under?
The MCP6071T-E/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6071T-E/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6071T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6071T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6071T-E/OT have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MCP6071T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6071T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6071T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6071T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.