Status: | Active |
---|---|
Series: | MCP606 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
2,140
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
100,369
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
11,358
in stock
|
Buy Now | |
element14
from US$0.67
|
11,358
in stock
|
Buy Now | |
Farnell
from US$0.68
|
11,358
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 250 µV (max.) |
Rail-to-Rail Output |
Low Input Bias Current: 1 pA (typ.) |
Low Quiescent Current: 25 µA (max.) |
Power Supply Voltage: 2.5V to 6.0V |
Unity-Gain Stable |
Industrial Temperature Range: -40°C to +85°C |
Available in Small 5-pin SOT-23 Packages |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 155 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 62 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP606/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 25 uA, 2.5V Op Amp, I temp | Microchip Technology |
Operational Amplifier, Single, 155 Khz, 1, 0.08 V/ S, 2.5V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP606T-I/OT | Newark Electronics |
IC, OP-AMP, 2.5V, R-R, SOT23-5 | element14 |
Single 25uA 2.5V OpAmp,MCP606T-I/OT | RS |
OP Amp Single GP R-R O/P 6V 5-Pin SOT-23 T/R | EBV Elektronik |
MCP606 Series 6 V 155 kHz Micropower CMOS Operational Amplifier - SOT-23-5 | Future Electronics |
Microchip MCP606T-I/OT Op Amp,0.155MHz CMOS, Rail to Rail,3V,5V,5-Pin SOT-23 | Microchip Technology Inc. MCP606T-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP606T-I/OT?
Additional datasheets, footprints and schematics for MCP606T-I/OT are listed on our Part Details page. You can also find images and similar parts to MCP606T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP606T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP606T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP606T-I/OT fall under?
The MCP606T-I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP606T-I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP606T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP606T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP606T-I/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP606T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP606T-I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP606T-I/OT?
You can fill out our help required form which you can use to request a quote for MCP606T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.