Status: | Active |
---|---|
Series: | MCP6052 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.97
|
9,224
in stock
|
Buy Now | |
Micros
from US$1.45
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain-Bandwidth Product of 385 kHz |
Low Offset Voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 385 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 30 |
Iq Max (uA) | 45 |
Input Voltage Noise Density (nV/rt(Hz)) | 34 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 91 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 26 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
30 µA, High Precision Op Amps (MCP6051/2/4) |
Board Design Files |
---|
SPICE Model for MCP6051/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual 1.8V 300kHz Op Amp, E temp | Microchip Technology |
Op-Amp High Precision | Micros |
Dual 1.8V 300Khz Op Amp, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6052T-E/MNY | Newark Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin TDFN EP T/R | Avnet America |
Op Amp Dual 30uA RRIO Low Offset TDFN8EP | Microchip Technology Inc. MCP6052T-E/MNY | RS Americas |
IC, OP AMP, R-R, 1.8V, 30UA, 8-TDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP6052T-E/MNY?
Additional datasheets, footprints and schematics for MCP6052T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6052T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6052T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6052T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6052T-E/MNY fall under?
The MCP6052T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6052T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6052T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6052T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6052T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Micros, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6052T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6052T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6052T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6052T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.