Status: | Active |
---|---|
Series: | MCP6032 |
RoHS: | Compliant |
The MCP6032 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6032 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6032 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6032 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device.
Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here!
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
13,075
in stock
|
Buy Now | |
Microchip Technology
from US$0.99
|
459,857
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
13,075
in stock
|
Buy Now | |
element14
from US$1.10
|
13,075
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-Rail Input and Output |
Unity gain stable |
Low operating voltage |
Low quiescent current |
Low offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 10 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 0.9 |
Iq Max (uA) | 1.35 |
Input Voltage Noise Density (nV/rt(Hz)) | 165 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 70 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.004 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6031/2/3/4 - 0.9 uA High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6031/2/3/4 Devices |
Brochures |
---|
Electronic Solutions for Medical and Fitness |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 1.8V 10kHz Op Amp, E temp | Microchip Technology |
Opamp, 10Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 10KHZ, -40 TO 125DEG C | element14 |
MCP6032 Series 5.5 V 10 kHz Rail-to-Rail I/O Operational Amplifier-SOIC-8LD | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC N T/R | Avnet America |
MCP6032T-E/SN, Dual Precision OpAmp,10kHz Rail-Rail,1.8 to 5.5V,8-Pin SOIC | Microchip Technology Inc. MCP6032T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6032T-E/SN?
Additional datasheets, footprints and schematics for MCP6032T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6032T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6032T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6032T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6032T-E/SN fall under?
The MCP6032T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6032T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6032T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6032T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6032T-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6032T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6032T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6032T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6032T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.