Status: | Active |
---|---|
Series: | MCP6024 |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
630
in stock
|
Buy Now | |
element14
from US$1.85
|
14,095
in stock
|
Buy Now | |
Microchip Technology
from US$1.95
|
12,369
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
12,192
in stock
|
Buy Now | |
Farnell
from US$1.92
|
12,192
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
89
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
34
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
29
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
10MHz Gain Bandwidth Product |
Rail-to-Rail Input/Output |
Unity Gain Stable |
Specified over the Extended Temperature Range |
Small 14-pin TSSOP Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1350 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 74 |
CMRR Min (dB) | 74 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 30 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP6021/2/3/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6021/2/3/4 Devices |
Supporting Collateral |
---|
ADN007 Techniques that Reduce System Noise in ADC Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
OPAMP, 10MHZ, -40 TO 85DEG C | element14 |
Quad 2.5V 10 MHz OP, I temp | Microchip Technology |
Op-Amp, 10Mhz, -40 To 85Deg C, Nsoic | Newark Electronics |
Quad 2.3V 10MHz Op Amp,MCP6024-I/SL | RS |
Op Amp, SOIC-14 .150in Tube, Quad 2.5V 10 MHz OP, I Temp | Microchip Technology Inc. MCP6024-I/SL | RS Americas |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP R-R I/O 5.5V 14-Pin SOIC N Tube | Avnet America |
QUAD 2.5V 10 MHZ OP, I TEMP | Future Electronics |
Where can I find additional details, specifications and documents for a MCP6024-I/SL?
Additional datasheets, footprints and schematics for MCP6024-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP6024-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6024-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6024-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6024-I/SL fall under?
The MCP6024-I/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6024-I/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6024-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6024-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6024-I/SL have stock available?
Authorised distributors including element14, Microchip Technology, Newark Electronics, Farnell and RS have stock available or on a lead time for MCP6024-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6024-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6024-I/SL?
You can fill out our help required form which you can use to request a quote for MCP6024-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.