Status: | Active |
---|---|
Series: | MCP6022 |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
6,490
in stock
|
Buy Now | |
Microchip Technology
from US$1.34
|
23,536
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
6,490
in stock
|
Buy Now | |
element14
from US$1.48
|
6,490
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
10MHz Gain Bandwidth Product |
Rail-to-Rail Input/Output |
Unity Gain Stable |
Specified over the Extended Temperature Range |
Small 8-pin TSSOP Package |
AEC-Q100 Grade 1 qualification |
# Per Package | 2 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1350 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 74 |
CMRR Min (dB) | 74 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 30 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6021/2/3/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6021/2/3/4 Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 2.5V 10 MHz OP, E temp | Microchip Technology |
Op-Amp, 10Mhz, 7V/Us, Soic-8 | Newark Electronics |
OP-AMP, 10MHZ, 7V/US, SOIC-8 | element14 |
MCP6022 Series 10 MHz 7 V/us Dual Rail to Rail Operational Amplifier - SOIC-8 | Future Electronics |
Operational Amplifier, 2 Channels, 10 MHz, 7 V/us, 2.5 V to 5.5 V, 8 Pins, NSOIC | Avnet America |
Dual 2.5V 10 MHz OP, E temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP6022T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6022T-E/SN?
Additional datasheets, footprints and schematics for MCP6022T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6022T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6022T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6022T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6022T-E/SN fall under?
The MCP6022T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6022T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6022T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6022T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6022T-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6022T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6022T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6022T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6022T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.