Status: | Active |
---|---|
Series: | MCP6022 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
324
in stock
|
Buy Now | |
Microchip Technology
from US$1.40
|
5,340
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
936
in stock
|
Buy Now | |
element14
from US$1.51
|
936
in stock
|
Buy Now | |
Farnell
from US$1.42
|
936
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
10MHz Gain Bandwidth Product |
Rail-to-Rail Input/Output |
Unity Gain Stable |
Specified over the Extended Temperature Range |
Small 8-pin TSSOP Package |
AEC-Q100 Grade 1 qualification |
# Per Package | 2 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1350 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 74 |
CMRR Min (dB) | 74 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 30 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
MCP6021/2/3/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6021/2/3/4 Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Dual 2.5V 10 MHz OP, E temp | Microchip Technology |
Op-Amp, 10Mhz, -40 To 125Deg C, Dip | Newark Electronics |
IC, OP AMP, DUAL 10MHZ, DIP8, 6022 | element14 |
Op Amplifier Dual 10MHz RRIO 2.5V PDIP8 | RS |
MCP6022 Series 5.5 V 10 MHz Rail-to-Rail I/O Operational Amplifier-PDIP-8LD | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin PDIP Tube | Avnet America |
Microchip MCP6022-E/P, Dual Op Amp, 10MHz Rail-Rail, 2.5 to 5.5 V, 8-Pin PDIP | Microchip Technology Inc. MCP6022-E/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP6022-E/P?
Additional datasheets, footprints and schematics for MCP6022-E/P are listed on our Part Details page. You can also find images and similar parts to MCP6022-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6022-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6022-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6022-E/P fall under?
The MCP6022-E/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6022-E/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6022-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6022-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6022-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP6022-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6022-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP6022-E/P?
You can fill out our help required form which you can use to request a quote for MCP6022-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.