Status: | Active |
---|---|
Series: | MCP601 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
783
in stock
|
Buy Now | |
element14
from US$0.46
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
474
in stock
|
Buy Now | |
Farnell
from US$0.44
|
474
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
441
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
350
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Microchip Technology
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now |
Low Input Bias Current:1 pA (typ.) |
Gain-Bandwidth Product: 2.8 MHz |
Low Quiescent Current: 230 µA/amplifier (typical) |
Low Input Offset Voltage: 2 mV (max.) |
Unity Gain Stable |
Rail to Rail Output |
Extended Temperature Range |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2800 |
VOS Max. (uV) | 2000 |
Supply Voltage Min. (V) | 2.7 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 230 |
Iq Max (uA) | 325 |
Input Voltage Noise Density (nV/rt(Hz)) | 29 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 50 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 2.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP601/2/3/4 Datasheet |
Board Design Files |
---|
SPICE Model for MCP601/2/3/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single low power op-amp,MCP601-I/SN SO8 | RS |
Microchip Operational Amplifier 2mV 2.8MHz SOIC | Distrelec |
OP AMP, CMOS RRO/P, SMD, SOIC8, 601 | element14 |
Op-Amp, 2.8Mhz, -40 To 85Deg C, Soic | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp LP 2,8MHz 2,3V/us SO8 | Schukat Electronic |
OP Amp Single GP R-R O/P 6V 8-Pin SOIC N Tube | EBV Elektronik |
MCP601 Series 6 V 2.8 MHz Single Supply CMOS Operational Amplifier - SOIC-8 | Future Electronics |
Single 2.7V Op Amp, I temp | Microchip Technology |
Microchip MCP601-I/SN Op Amp, 2.8MHz CMOS, Rail to Rail, 3 V, 5 V, 8-Pin SOIC | Microchip Technology Inc. MCP601-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP601-I/SN?
Additional datasheets, footprints and schematics for MCP601-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP601-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP601-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP601-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP601-I/SN fall under?
The MCP601-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP601-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP601-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP601-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP601-I/SN have stock available?
Authorised distributors including RS, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for MCP601-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP601-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP601-I/SN?
You can fill out our help required form which you can use to request a quote for MCP601-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.