Status: | Active |
---|---|
Series: | MCP6004 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
5,125
in stock
|
Buy Now | |
element14
from US$0.46
|
65,054
in stock
|
Buy Now | |
Farnell
from US$0.50
|
65,054
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
42,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.61
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
2,427
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,469
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 1 MHz |
Quiescent Current: 100 µA (typ.) |
Supply voltage range: 1.8V to 6V |
Rail to Rail Input and Output |
Extended Temperature Range |
Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP |
# Per Package | 4 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 76 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 90 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.6 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP6001/R/U/2/4, 1 MHz, Low-Power Op Amp |
Board Design Files |
---|
SPICE Model for MCP6001/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
OP-AMP, 1MHZ, 0.6V/US, TSSOP-14 | element14 |
MCP6004 Series 6 V 1 MHz SMT Low-Power Operational Amplifier - TSSOP-14 | Future Electronics |
Quad 1.8V, 1MHz OP, I temp | RS |
Op-Amp, 1Mhz, 0.6V/Us, Tssop-8 | Newark Electronics |
Microchip Operational Amplifier 4.5mV 1MHz TSSOP | Distrelec |
OP Amp Quad GP R-R I/O 6V 14-Pin TSSOP T/R | EBV Elektronik |
QUAD Low Cost OP AMP | Microchip Technology |
Quad 1.8V, 1MHz OP, I temp14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP6004T-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP6004T-I/ST?
Additional datasheets, footprints and schematics for MCP6004T-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP6004T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6004T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6004T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6004T-I/ST fall under?
The MCP6004T-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6004T-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6004T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6004T-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6004T-I/ST have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MCP6004T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6004T-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6004T-I/ST?
You can fill out our help required form which you can use to request a quote for MCP6004T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.