Status: | Active |
---|---|
Series: | MCP6002 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
5,575
in stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
12,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
6,288
in stock
|
Buy Now | |
element14
from US$0.39
|
6,288
in stock
|
Buy Now | |
Farnell
from US$0.37
|
6,288
in stock
|
Buy Now | |
Avnet Silica
-
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 1 MHz |
Quiescent Current: 100 µA (typ.) |
Supply voltage range: 1.8V to 6V |
Rail to Rail Input and Output |
Extended Temperature Range |
Space Saving Package Offering:8-lead PDIP, SOIC and MSOP |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 76 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 90 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.6 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6001/R/U/2/4, 1 MHz, Low-Power Op Amp |
Board Design Files |
---|
SPICE Model for MCP6001/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Dual 1.8V, 1MHz OP, E temp | Microchip Technology |
Op-Amp, 1Mhz, 0.6V/Us, Dfn-8 | Newark Electronics |
OP-AMP, 1MHZ, 0.6V/US, DFN-8 | element14 |
OP Amp Dual GP R-R I/O 6V 8-Pin DFN EP T/R | Avnet Silica |
MCP6002 Series 1.8 to 6 V 1 MHz SMT Rail to Rail Dual OP Amp - DFN-8 | Future Electronics |
Dual 1.8V, 1MHz OP, E temp8 DFN 2x3x0.9mm T/R | Microchip Technology Inc. MCP6002T-E/MC | RS Americas |
Where can I find additional details, specifications and documents for a MCP6002T-E/MC?
Additional datasheets, footprints and schematics for MCP6002T-E/MC are listed on our Part Details page. You can also find images and similar parts to MCP6002T-E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6002T-E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6002T-E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6002T-E/MC fall under?
The MCP6002T-E/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6002T-E/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6002T-E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6002T-E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6002T-E/MC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP6002T-E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6002T-E/MC often in real-time on the comparison pages.
What if I can't find stock of MCP6002T-E/MC?
You can fill out our help required form which you can use to request a quote for MCP6002T-E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.