Status: | Active |
---|---|
Series: | mcp4922 |
RoHS: | Compliant |
MCP4922 is a dual channel, 12-bit DAC with an external voltage reference and SPI interface. It offers high accuracy and low power consumption and is available in various packages. This device is a part of the MCP4902/MCP4912/MCP4922 product family, which are dual channel 8-bit/10-bit/12-bit DACs which use an external voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If a single output is needed then the MCP4901/4911/4921 single channel product family can be used.
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
2,165
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
2,165
in stock
|
Buy Now | |
element14
from US$2.78
|
2,165
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
Microchip Technology
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit Resolution |
Dual Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 350 µA (typ) |
External Voltage Reference Pin |
INL ±2 LSB (typ) |
DNL ±0.75 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
14-pin PDIP, SOIC, and TSSOP packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 12 |
---|---|
Channels | 2 |
Interface | SPI |
INLMaxLSB | 12 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Dac, 12Bit, -40 To 125Deg C, Tssop | Newark Electronics |
DAC, 12BIT, -40 TO 125DEG C, TSSOP | element14 |
MCP4922 Series 2 Ch 12-Bit Voltage Output Digital-to-Analog Converter-TSSOP-14 | Future Electronics |
DAC 2-CH Resistor-String 12-bit 14-Pin TSSOP T/R | Avnet America |
Voltage Out 12 bit DAC, DUAL channel without Internal Reference | Microchip Technology |
Dual 12-bit DAC w/ SPI interace14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP4922T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP4922T-E/ST?
Additional datasheets, footprints and schematics for MCP4922T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP4922T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4922T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4922T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4922T-E/ST fall under?
The MCP4922T-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4922T-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4922T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4922T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4922T-E/ST have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP4922T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4922T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP4922T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP4922T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.