Status: | Active |
---|---|
Series: | MCP48feb12 |
RoHS: | Compliant |
MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instruments.
For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.
Prices starting from US$1.69
Voltage Reference Options |
---|
Device VDD |
External VREF (buffered or unbuffered) |
Internal Bandgap (1.22V typ) |
Output Gain Options: |
---|
Unity (1x) |
2x |
Non-Volatile Memory (EEPROM) |
---|
User programmed POR/BOR output setting recall and Device Configuration bits |
Auto Recall of Saved DAC register setting |
Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down) |
Power Down Modes |
---|
Disconnects output buffer (High Impedance) |
Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) |
Low Power Consumption |
---|
Normal Operation: 380µA |
Power Down Operation: 680nA (typ) |
EEPROM write cycle: 1.9mA (max) |
Operating Voltage |
---|
Full Specifications 2.7V to 5.5V |
Reduced Device Specifications 1.8V to 2.7V |
Resolution | 10 |
---|---|
Channels | 2 |
Interface | SPI |
INLMaxLSB | 1.5 |
Memory Type | Non-Volatile |
Output Settling Time | 7.8 |
Analog Supply Voltage Range | 1.8 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Non-Volatile 10-bit Dual DAC | Microchip Technology |
Dual Channel, 10-Bit, Nonvolatile, Spi Dac 10 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MCP48FEB12-E/UN | Newark Electronics |
SYSTEM D/A CONVERTER (DAC) | Future Electronics |
DAC 2-CH Resistor-String 10Bit 10-Pin MSOP Tube | Avnet America |
DAC, 10BIT, DUAL, MSOP-10 | element14 |
Where can I find additional details, specifications and documents for a MCP48FEB12-E/UN?
Additional datasheets, footprints and schematics for MCP48FEB12-E/UN are listed on our Part Details page. You can also find images and similar parts to MCP48FEB12-E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP48FEB12-E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP48FEB12-E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP48FEB12-E/UN fall under?
The MCP48FEB12-E/UN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP48FEB12-E/UN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP48FEB12-E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP48FEB12-E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP48FEB12-E/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MCP48FEB12-E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP48FEB12-E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP48FEB12-E/UN?
You can fill out our help required form which you can use to request a quote for MCP48FEB12-E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.