Status: | Active |
---|---|
Series: | MCP4811 |
RoHS: | Compliant |
MCP4811 is a single channel 10-bit Digital-to-Analog converter (DAC) with internal voltage reference. This device offers high accuracy and low power consumption, and is available in various packages. Communication with the device is accomplished via a simple serial interface using SPI protocols. This device is a part of the MCP4801/MCP4811/MCP4821 product family, which are single channel 8-bit/10-bit/12-bit DACs with internal voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If two outputs are needed then the MCP4802/4812/4822 dual channel product family can be used.
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
98
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
13,648
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
98
in stock
|
Buy Now | |
element14
from US$1.86
|
98
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-bit Resolution |
Single Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 330 µA (typ) |
Internal Voltage Reference 2.048V |
Selectable Unity or 2x Gain Output |
INL ±0.5 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
8-pin PDIP, SOIC, MSOP and 2x3 DFN packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | SPI |
INLMaxLSB | 3.5 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Single 10-bit DAC with SPI interface and internal Vref | Microchip Technology |
Digital To Analog Converter Dac, 10 Bit, Dip-8 | Newark Electronics |
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8 | element14 |
MCP4811 Series 1 Ch 10-bit SPI Interface Digital-to-Analog Converter - PDIP-8 | Future Electronics |
DAC 1-CH Resistor-String 10-bit 8-Pin PDIP Tube | Avnet America |
8 PDIP .300in TUBESingle 10-bit DAC with SPI interace and internal Vref | Microchip Technology Inc. MCP4811-E/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP4811-E/P?
Additional datasheets, footprints and schematics for MCP4811-E/P are listed on our Part Details page. You can also find images and similar parts to MCP4811-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4811-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4811-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4811-E/P fall under?
The MCP4811-E/P is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP4811-E/P when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4811-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4811-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4811-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP4811-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4811-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP4811-E/P?
You can fill out our help required form which you can use to request a quote for MCP4811-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.