Status: | Active |
---|---|
Series: | MCP4802 |
RoHS: | Compliant |
MCP4802 is a dual channel 8-bit Digital-to-Analog converter (DAC) with internal voltage reference. This device offers high accuracy and low power consumption, and is available in various packages. Communication with the device is accomplished via a simple serial interface using SPI protocols. This device is a part of the MCP4802/MCP4812/MCP4822 product family, which are dual channel 8-bit/10-bit/12-bit DACs with internal voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If one output is needed then the MCP4801/4811/4821 single channel product family can be used.
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
4,300
in stock
|
Buy Now | |
element14
from US$1.69
|
4,300
in stock
|
Buy Now | |
Farnell
from US$1.56
|
4,300
in stock
|
Buy Now | |
Microchip Technology
from US$1.53
|
2,644
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit Resolution |
Dual Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 330 µA (typ) |
Internal Voltage Reference 2.048V |
Selectable Unity or 2x Gain Output |
INL ±0.125 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
8-pin PDIP, SOIC, MSOP and 2x3 DFN packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 8 |
---|---|
Channels | 2 |
Interface | SPI |
INLMaxLSB | 1 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Da Converter, 8Bit, Dip-8 | Newark Electronics |
DAC, DUAL, 8 BIT, DIP-8 | element14 |
DUAL 8-bit DAC with SPI interface and internal Vref | Microchip Technology |
Dual 8-bit DAC with SPI interface | RS |
MCP4802 Series 2 Ch 8-Bit Voltage Output Digital-to-Analog Converter-PDIP-8 | Future Electronics |
DAC 2-CH Resistor-String 8-bit 8-Pin PDIP Tube | Avnet America |
Microchip MCP4802-E/P, 2-channel 8 bit Serial DAC, 8-Pin PDIP | Microchip Technology Inc. MCP4802-E/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP4802-E/P?
Additional datasheets, footprints and schematics for MCP4802-E/P are listed on our Part Details page. You can also find images and similar parts to MCP4802-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4802-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4802-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4802-E/P fall under?
The MCP4802-E/P is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP4802-E/P when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4802-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4802-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4802-E/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for MCP4802-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4802-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP4802-E/P?
You can fill out our help required form which you can use to request a quote for MCP4802-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.