Status: | Active |
---|---|
Series: | MCP47fvb11 |
RoHS: | Compliant |
MCP47FVB11 is a single channel 10-bit, voltage output Digital-to-Analog Converter with volatile memory and an I2C compatible serial interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and a fast settling time, which makes it suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instruments.
For different resolutions and number of output channels, please check out our other parts in the MCP47FVBxx family.
Voltage Reference Options: |
---|
Device VDD |
External VREF (buffered or unbuffered) |
Internal Bandgap (1.22V typ) |
Output Gain Options |
---|
Unity (1x) |
2x (when not using internal VDD as voltage source) |
Power Down Modes |
---|
Disconnects output buffer (High Impedance) |
Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) |
Low Power Consumption |
---|
Normal Operation: Less than 180µA |
Power Down Operation: 650nA (typ) |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 1.5 |
Memory Type | Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 1.8 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Single Channel, 10-Bit, Volatile, I2C Dac 8 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MCP47FVB11A0T-E/ST | Newark Electronics |
SINGLE CHANNEL, 10-BIT, VOLATILE, I2C DAC | Avnet America |
10-bit Volatile Single Channel DAC with I2C Interface | Microchip Technology |
Single channel, 10-bit, volatile, I2C DAC | Microchip Technology Inc. MCP47FVB11A0T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP47FVB11A0T-E/ST?
Additional datasheets, footprints and schematics for MCP47FVB11A0T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP47FVB11A0T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP47FVB11A0T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP47FVB11A0T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP47FVB11A0T-E/ST fall under?
The MCP47FVB11A0T-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP47FVB11A0T-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP47FVB11A0T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP47FVB11A0T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP47FVB11A0T-E/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP47FVB11A0T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP47FVB11A0T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP47FVB11A0T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP47FVB11A0T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.