Status: | Active |
---|---|
Series: | MCP47fvb01 |
RoHS: | Compliant |
MCP47FVB01 is a single channel 8-bit, voltage output Digital-to-Analog Converter with volatile memory and an I2C compatible serial interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and a fast settling time, which makes it suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instruments.
For different resolutions and number of output channels, please check out our other parts in the MCP47FVBxx family.
Voltage Reference Options: |
---|
Device VDD |
External VREF (buffered or unbuffered) |
Internal Bandgap (1.22V typ) |
Output Gain Options |
---|
Unity (1x) |
2x (when not using internal VDD as voltage source) |
Power Down Modes |
---|
Disconnects output buffer (High Impedance) |
Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) |
Low Power Consumption |
---|
Normal Operation: Less than 180µA |
Power Down Operation: 650nA (typ) |
Pins | Packaging | 8 | TSSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Single Channel, 8-Bit, Volatile, I2C Dac 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip MCP47FVB01A1-E/ST | Newark Electronics |
SINGLE CHANNEL, 8-BIT, VOLATILE, I2C DAC | Avnet America |
8-bit Volatile Single Channel DAC with I2C Interface | Microchip Technology |
Single channel, 8-bit, volatile, I2C DAC | Microchip Technology Inc. MCP47FVB01A1-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP47FVB01A1-E/ST?
Additional datasheets, footprints and schematics for MCP47FVB01A1-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP47FVB01A1-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP47FVB01A1-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP47FVB01A1-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP47FVB01A1-E/ST fall under?
The MCP47FVB01A1-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP47FVB01A1-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP47FVB01A1-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP47FVB01A1-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP47FVB01A1-E/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP47FVB01A1-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP47FVB01A1-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP47FVB01A1-E/ST?
You can fill out our help required form which you can use to request a quote for MCP47FVB01A1-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.