Status: | Active |
---|---|
Series: | MCP47feb02 |
RoHS: | Compliant |
DAC Voltage Reference Options: |
---|
Device VDD |
External VREF (buffered or unbuffered) |
Internal Bandgap (1.22V typ) |
Output Gain Options |
---|
Unity (1x) |
2x (when not using internal VDD as voltage source) |
Non-Volatile Memory (EEPROM) |
---|
User programmed POR/BOR output setting recall and Device Configuration bits |
Auto Recall of Saved DAC register setting |
Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down) |
Power Down Modes |
---|
Disconnects output buffer (High Impedance) |
Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) |
Low Power Consumption |
---|
Normal Operation: 380µA (max) |
Power Down Operation: 650nA (typ) |
EEPROM write cycle: 1.9mA (max) |
Resolution | 8 |
---|---|
Channels | 2 |
Interface | I²C |
INLMaxLSB | 0.5 |
Memory Type | Non-Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 1.8 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
8-bit Non-Volatile Dual Channel DAC with I2C Interface | Microchip Technology |
Dual Channel, 8-Bit, Nonvolatile, I2C Dac 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip MCP47FEB02A2-E/ST | Newark Electronics |
DAC 2-CH R-2R 8Bit 8-Pin TSSOP Tube | Avnet America |
Dual channel, 8-bit, nonvolatile, I2C DAC | Microchip Technology Inc. MCP47FEB02A2-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP47FEB02A2-E/ST?
Additional datasheets, footprints and schematics for MCP47FEB02A2-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP47FEB02A2-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP47FEB02A2-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP47FEB02A2-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP47FEB02A2-E/ST fall under?
The MCP47FEB02A2-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP47FEB02A2-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP47FEB02A2-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP47FEB02A2-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP47FEB02A2-E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP47FEB02A2-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP47FEB02A2-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP47FEB02A2-E/ST?
You can fill out our help required form which you can use to request a quote for MCP47FEB02A2-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.