Status: | Active |
---|---|
Series: | MCP4725 |
RoHS: | Compliant |
MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saved at power off. The VREF pin or device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages.
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
12,240
in stock
|
Buy Now | |
Microchip Technology
from US$0.94
|
18,005
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
12,240
in stock
|
Buy Now | |
element14
from US$1.03
|
12,240
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-Bit Resolution |
On-Board Non-Volatile Memory (EEPROM) |
±0.2 LSB DNL (typ) |
External A0 Address Pin |
Normal or Power-Down Mode |
Fast Settling Time of 6µs (typ) |
External Voltage Reference (VDD) |
Rail-to-Rail Output |
Low Power Consumption |
Single-Supply Operation: 2.7V to 5.5V |
Eight Available Addresses |
Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes |
Small 6-lead SOT-23 and DFN (2x2) Packages |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 12 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 14.5 |
Memory Type | Non-Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP4725 Data Sheet |
User Guides |
---|
MCP4725 SOT-23-6 Evaluation Board User's Guide |
MCP4725 PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
SINGLE, 12 BIT NV DAC WITH I2C INTERFACE | Microchip Technology |
Dac, 12Bit, -40 To 125Deg C | Newark Electronics |
DAC, 12BIT, -40 TO 125DEG C | element14 |
MCP4725 Series 1 Ch I2C EEPROM Memory 5.5 V 12-Bit D/A Converter SMT - SOT-23-6 | Future Electronics |
DAC 1-CH Resistor-String 12-bit 6-Pin SOT-23 T/R | Avnet America |
Microchip MCP4725A2T-E/CH, 12 bit Serial DAC, 3.4Msps, 6-Pin SOT-23 | Microchip Technology Inc. MCP4725A2T-E/CH | RS Americas |
Where can I find additional details, specifications and documents for a MCP4725A2T-E/CH?
Additional datasheets, footprints and schematics for MCP4725A2T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP4725A2T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4725A2T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4725A2T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4725A2T-E/CH fall under?
The MCP4725A2T-E/CH is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP4725A2T-E/CH when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4725A2T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4725A2T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4725A2T-E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP4725A2T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4725A2T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP4725A2T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP4725A2T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.