Status: | Active |
---|---|
Series: | MCP4706 |
RoHS: | Compliant |
MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saved at power off. The VREF pin or device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages.
Prices starting from US$0.69
8-bit: MCP4706 |
Rail-to-Rail Output |
Fast Settling Time of 6 µs (typical) |
VDD |
VREF |
Unity (1x) |
2x, only when VREF is used as voltage source |
Auto Recall of Saved DAC register setting |
Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down) |
Disconnects output buffer |
Selection of VOUT pull-down resistors |
Normal Operation: 210 µA typ. |
Power Down Operation: 60 nA typ. (PD1:PD0 = “11”) |
Single-Supply Operation: 2.7V to 5.5V |
Eight Available Addresses |
Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes |
Small 6-lead SOT-23 and DFN (2x2) Packages |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 8 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 0.907 |
Memory Type | Non-Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single, 8-bit NV DAC with External Vref Option and I2C interface | Microchip Technology |
Single, 8-Bit Nv Dac With Ext Vref And I2C Interface 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP4706A2T-E/CH | Newark Electronics |
Single, 8-bit NV DAC with Ext Vref and I2C interface | Future Electronics |
DAC 1-CH Resistor-String 8-Bit 6-Pin SOT-23 T/R | Avnet America |
Single, 8-bit NV DAC w/ Ext Vref and I2C interface6 SOT-23 T/R | Microchip Technology Inc. MCP4706A2T-E/CH | RS Americas |
Where can I find additional details, specifications and documents for a MCP4706A2T-E/CH?
Additional datasheets, footprints and schematics for MCP4706A2T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP4706A2T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4706A2T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4706A2T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4706A2T-E/CH fall under?
The MCP4706A2T-E/CH is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4706A2T-E/CH when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4706A2T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4706A2T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4706A2T-E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4706A2T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4706A2T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP4706A2T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP4706A2T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.