Status: | Active |
---|---|
Series: | MCP4706 |
RoHS: | Compliant |
MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saved at power off. The VREF pin or device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages.
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.69
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit: MCP4706 |
Rail-to-Rail Output |
Fast Settling Time of 6 µs (typical) |
VDD |
VREF |
Unity (1x) |
2x, only when VREF is used as voltage source |
Auto Recall of Saved DAC register setting |
Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down) |
Disconnects output buffer |
Selection of VOUT pull-down resistors |
Normal Operation: 210 µA typ. |
Power Down Operation: 60 nA typ. (PD1:PD0 = “11”) |
Single-Supply Operation: 2.7V to 5.5V |
Eight Available Addresses |
Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes |
Small 6-lead SOT-23 and DFN (2x2) Packages |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 8 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 0.907 |
Memory Type | Non-Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 6 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0148 |
Shipping Weight (kg) | 0.258333 |
Lead Count | 6 |
Package Type | DFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Single, 8-bit NV DAC with External Vref Option | Microchip Technology |
Digital To Analog Converter Dac, 8 Bit, 3.4Msps, Dfn-6 | Newark Electronics |
SINGLE, 8-BIT NV DAC WITH EXT VREF AND I2C INTERFACE | Future Electronics |
DAC 1-CH Resistor-String 8-bit 6-Pin DFN EP T/R | Avnet America |
Converters, Digital to Analog, DAC Sngl 8B NV DAC w/Ext Vref & I2C interface | Microchip Technology Inc. MCP4706A0T-E/MAY | RS Americas |
DAC, 8BIT, NV EEPROM, I2C, 6DFN | Farnell |
Where can I find additional details, specifications and documents for a MCP4706A0T-E/MAY?
Additional datasheets, footprints and schematics for MCP4706A0T-E/MAY are listed on our Part Details page. You can also find images and similar parts to MCP4706A0T-E/MAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4706A0T-E/MAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4706A0T-E/MAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4706A0T-E/MAY fall under?
The MCP4706A0T-E/MAY is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP4706A0T-E/MAY when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4706A0T-E/MAY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4706A0T-E/MAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4706A0T-E/MAY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4706A0T-E/MAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4706A0T-E/MAY often in real-time on the comparison pages.
What if I can't find stock of MCP4706A0T-E/MAY?
You can fill out our help required form which you can use to request a quote for MCP4706A0T-E/MAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.