Status: | Active |
---|---|
Series: | mcp4632 |
RoHS: | Compliant |
Dual Resistor Network |
Potentiometer or Rheostat configuration options |
7-bit: 128 Resistors (129 Steps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-Scale to Full-Scale Wiper operation |
Low Wiper Resistance: 75Ω (typ.) |
Absolute (Rheostat): 50 ppm typical(0°C to 70°C) |
Ratiometric (Potentiometer): 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Brown-out reset protection (1.5V typical) |
Serial Interface Inactive current (2.5 uA typ.) |
High-Voltage Tolerant Digital Inputs: Up to 12.5V |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
2 MHz (typ.) for 5.0 kΩ device |
Extended temperature range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Automotive Recommended Product Selector Guide |
Code Examples |
---|
DigiPots Sample Code Files |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
User Guides |
---|
MCP46XX PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.234849 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Dual 7-bit, Volatile linear Rheostat w/I2C | Microchip Technology |
Dual, 7Bit, V, I2C, Rheo 10 Dfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP4632T-104E/MF | Newark Electronics |
Digital Potentiometer 128POS 100k Ohm Dual 10-Pin DFN EP T/R | Avnet America |
Digital Potentiometer, ICs Dual 7B V I2C Rheo | Microchip Technology Inc. MCP4632T-104E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP4632T-104E/MF?
Additional datasheets, footprints and schematics for MCP4632T-104E/MF are listed on our Part Details page. You can also find images and similar parts to MCP4632T-104E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4632T-104E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4632T-104E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4632T-104E/MF fall under?
The MCP4632T-104E/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4632T-104E/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4632T-104E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4632T-104E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4632T-104E/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP4632T-104E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4632T-104E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP4632T-104E/MF?
You can fill out our help required form which you can use to request a quote for MCP4632T-104E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.