Status: | Active |
---|---|
Series: | mcp4551 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
4,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
4,873
in stock
|
Buy Now | |
element14
from US$0.92
|
4,873
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Microchip Technology
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SingleResistor Network |
Potentiometer or Rheostat configuration options |
8-bit: 256 Resistors (257 Steps) |
5 kΩ |
10 kΩ |
50 kΩ |
100 kΩ |
Zero-scale to Full-scale Wiper Operation |
Low Wiper Resistance – 75 Ω typical |
Absolute (Rheostat) – 50 ppm typical (0°-70°C) |
Ratiometric (Potentiometer) – 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Brown-out Reset Protection – 1.5V typical |
Serial Interface Inactive Current – 2.5 uA typical |
High-Voltage Tolerant Digital Inputs Up to 12.5V |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Wide Bandwidth (-3 dB) Operation – 2 MHz typical for 5.0Ω Device |
Extended Temperature Range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 257 |
---|---|
Resistance (ohms) k | 5,10,50,100 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Digital Pot, 10K, -40 To 125Deg C | Newark Electronics |
DIGITAL POT, 10K, -40 TO 125DEG C | element14 |
single 8-bit potentiometer | Future Electronics |
Digital Potentiometer 256POS 10k Ohm Single 8-Pin MSOP T/R | Avnet America |
Single 8-bit, Volatile linear POT w/I2C | Microchip Technology |
Digital Potentiometer, ICs Sngl 8B V I2C POT | Microchip Technology Inc. MCP4551T-103E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP4551T-103E/MS?
Additional datasheets, footprints and schematics for MCP4551T-103E/MS are listed on our Part Details page. You can also find images and similar parts to MCP4551T-103E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4551T-103E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4551T-103E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4551T-103E/MS fall under?
The MCP4551T-103E/MS is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4551T-103E/MS when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4551T-103E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4551T-103E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4551T-103E/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCP4551T-103E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4551T-103E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP4551T-103E/MS?
You can fill out our help required form which you can use to request a quote for MCP4551T-103E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.