Status: | Active |
---|---|
Series: | mcp4541 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$0.77
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SingleResistor Network |
Potentiometer or Rheostat configuration options |
7-bit: 128 Resistors (129 Steps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-scale to Full-scale Wiper Operation |
Low Wiper Resistance – 75 Ω typical |
Absolute (Rheostat) – 50 ppm typical (0°-70°C) |
Ratiometric (Potentiometer) – 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Brown-out Reset Protection – 1.5V typical |
Serial Interface Inactive Current – 2.5 uA typical |
High-Voltage Tolerant Digital Inputs Up to 12.5V |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Wide Bandwidth (-3 dB) Operation – 2 MHz typical for 5.0 Ω Device |
Extended Temperature Range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP453X/455X/463X/465X -7/8-Bit Single/Dual I2C Digital POT with Volatile Memory |
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Code Examples |
---|
DigiPots Sample Code Files |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.172727 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Single 7-bit, Non-volatile linear pot w/I2C | Microchip Technology |
Single, 7Bit, Nv, I2C, Pot 8 Dfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP4541T-103E/MF | Newark Electronics |
MCP4541 Series 5.5 V Series 129 Taps 10 kOhm Single I2C Digital Potentiometer | Future Electronics |
Digital Potentiometer 128POS 10k Ohm Single 8-Pin DFN EP T/R | Avnet America |
Digital Potentiometer, ICs Sngl 7B NV I2C POT | Microchip Technology Inc. MCP4541T-103E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP4541T-103E/MF?
Additional datasheets, footprints and schematics for MCP4541T-103E/MF are listed on our Part Details page. You can also find images and similar parts to MCP4541T-103E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4541T-103E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4541T-103E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4541T-103E/MF fall under?
The MCP4541T-103E/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4541T-103E/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4541T-103E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4541T-103E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4541T-103E/MF have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP4541T-103E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4541T-103E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP4541T-103E/MF?
You can fill out our help required form which you can use to request a quote for MCP4541T-103E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.