Status: | Active |
---|---|
Series: | mcp4241 |
RoHS: | Compliant |
7-bit: 128 Resistors with Taps to VSS and VDD |
SPI compatible interace |
Automatic Recall of Potentiometer Wiper Settings Resistance Values: 5kΩ, 10kΩ, 50kΩ, 100kΩ |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 100Ω (typ.) |
WiperLockâ„¢ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 10,100,5,50 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Brochures |
---|
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant: Yes |Microchip MCP4241-502E/ML | Newark Electronics |
Digital Potentiometer 128POS 5k Ohm Dual 16-Pin QFN EP Tube | Avnet America |
DUAL 7 BIT, NON-VOLATILE LINEAR POT W/SPI | Microchip Technology |
MCP4241-502E/ML, Digi Potentiometer 5kOhm 129-Pos 2-channel Serial-SPI 16-Pin QFN | Microchip Technology Inc. MCP4241-502E/ML | RS Americas |
Where can I find additional details, specifications and documents for a MCP4241-502E/ML?
Additional datasheets, footprints and schematics for MCP4241-502E/ML are listed on our Part Details page. You can also find images and similar parts to MCP4241-502E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4241-502E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4241-502E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4241-502E/ML fall under?
The MCP4241-502E/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4241-502E/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4241-502E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4241-502E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4241-502E/ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for MCP4241-502E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4241-502E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP4241-502E/ML?
You can fill out our help required form which you can use to request a quote for MCP4241-502E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.