Status: | Active |
---|---|
Series: | mcp42010 |
RoHS: | Compliant |
Prices starting from US$2.21
Two Resistor Networks |
Potentiometer or Rheostat configuration options |
8-bit: 255 Resistors (256 Steps) |
10kΩ |
Zero-Scale to Full-Scale Wiper operation |
INL: 1LSB (max) |
DNL: 1LSB (max) |
SPI Compatible Serial interface |
Standby current: 1uA (max) |
Wide Operating Voltage: 2.7V to 5.5V |
Wide Bandwidth (-3dB) Operation: 1 MHz (typ.) |
Extended temperature range: -40°C to +125°C |
Resolution (Number of Taps) | 256 |
---|---|
Resistance (ohms) k | 10 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP41XXX/42XXX Datasheet |
Brochures |
---|
MCP41XXX/42XXX |
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant: Yes |Microchip MCP42010T-E/ST | Newark Electronics |
MCP42 Series Dual 8-Bit 256 Step SPI 10 kOhm Volatile Digital POT-TSSOP-14 | Future Electronics |
Digital Potentiometer 256POS 10k Ohm Dual 14-Pin TSSOP T/R | Avnet America |
Digital Pot, 256 steps, SPI, 10kohms, dual channel | Microchip Technology |
Digital Pot, 256 steps, SPI, 10kohms, dual channel14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP42010T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP42010T-E/ST?
Additional datasheets, footprints and schematics for MCP42010T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP42010T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP42010T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP42010T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP42010T-E/ST fall under?
The MCP42010T-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP42010T-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP42010T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP42010T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP42010T-E/ST have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP42010T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP42010T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP42010T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP42010T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.