Status: | Active |
---|---|
Series: | mcp42010 |
RoHS: | Compliant |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.05
|
1,165
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
111
in stock
|
Buy Now | |
Farnell
from US$2.39
|
111
in stock
|
Buy Now | |
element14
from US$2.41
|
111
in stock
|
Buy Now | |
Future Electronics
from US$2.11
|
6
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Resistor Networks |
Potentiometer or Rheostat configuration options |
8-bit: 255 Resistors (256 Steps) |
10kΩ |
Zero-Scale to Full-Scale Wiper operation |
INL: 1LSB (max) |
DNL: 1LSB (max) |
SPI Compatible Serial interface |
Standby current: 1uA (max) |
Wide Operating Voltage: 2.7V to 5.5V |
Wide Bandwidth (-3dB) Operation: 1 MHz (typ.) |
Extended temperature range: -40°C to +125°C |
Resolution (Number of Taps) | 256 |
---|---|
Resistance (ohms) k | 10 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP41XXX/42XXX Datasheet |
Brochures |
---|
MCP41XXX/42XXX |
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Digital Pot, 256 steps, SPI, 10kohms, dual channel | Microchip Technology |
Ic, Digital Pot, 8Bit 10K, Smd | Newark Electronics |
IC, DIGITAL POT, 8BIT 10K, SMD | Farnell |
DIGITAL POT, 256 STEPS, SPI, 10KOHMS, DUAL CHANNEL | Future Electronics |
DIGITAL POT, 256 STEPS, SPI, 10KOHMS, DU | RS |
Digital Potentiometer 256POS 10k Ohm Dual 14-Pin TSSOP Tube | Avnet America |
Pot, Digital | RS Americas |
Where can I find additional details, specifications and documents for a MCP42010-I/ST?
Additional datasheets, footprints and schematics for MCP42010-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP42010-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP42010-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP42010-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP42010-I/ST fall under?
The MCP42010-I/ST is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP42010-I/ST when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP42010-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP42010-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP42010-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for MCP42010-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP42010-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP42010-I/ST?
You can fill out our help required form which you can use to request a quote for MCP42010-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.