Status: | Active |
---|---|
Series: | mcp42010 |
RoHS: | Compliant |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
87
in stock
|
Buy Now | |
Microchip Technology
from US$2.21
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
-
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$4.27
|
-
|
Buy Now | |
Farnell
from US$2.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Resistor Networks |
Potentiometer or Rheostat configuration options |
8-bit: 255 Resistors (256 Steps) |
10kΩ |
Zero-Scale to Full-Scale Wiper operation |
INL: 1LSB (max) |
DNL: 1LSB (max) |
SPI Compatible Serial interface |
Standby current: 1uA (max) |
Wide Operating Voltage: 2.7V to 5.5V |
Wide Bandwidth (-3dB) Operation: 1 MHz (typ.) |
Extended temperature range: -40°C to +125°C |
Resolution (Number of Taps) | 256 |
---|---|
Resistance (ohms) k | 10 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP41XXX/42XXX Datasheet |
Brochures |
---|
MCP41XXX/42XXX |
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Digital Pot, 256 steps, SPI, 10kohms, dual channel | Microchip Technology |
Dig Pot,256st,SPI,10k,2 ch,MCP42010-E/SL | RS |
Volatile Digital Potentiometer, 10 Kohm, Dual, Serial, Spi, Linear, 2.7 V Rohs Compliant: Yes |Microchip MCP42010-E/SL | Newark Electronics |
MCP41 Series 10 kOhm Dual Digital Potentiometer with SPI Interface - SOIC-14 | Future Electronics |
Digital Potentiometer 256POS 10k Ohm Dual 14-Pin SOIC N Tube | Avnet America |
DIGITAL POT, 256 STEPS, SPI, 10KOHMS, DUAL CHANNEL | Microchip Technology Inc. MCP42010-E/SL | RS Americas |
IC, DIGITAL POT, 256 STEPS, SPI 10K | Farnell |
Where can I find additional details, specifications and documents for a MCP42010-E/SL?
Additional datasheets, footprints and schematics for MCP42010-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP42010-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP42010-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP42010-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP42010-E/SL fall under?
The MCP42010-E/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP42010-E/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP42010-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP42010-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP42010-E/SL have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP42010-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP42010-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP42010-E/SL?
You can fill out our help required form which you can use to request a quote for MCP42010-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.