Status: | Active |
---|---|
Series: | MCP41050 |
RoHS: | Compliant |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
1,167
in stock
|
Buy Now | |
element14
from US$1.64
|
1,167
in stock
|
Buy Now | |
Farnell
from US$1.55
|
1,167
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Microchip Technology
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Resistor Network |
Potentiometer or Rheostat configuration options |
8-bit: 255 Resistors (256 Steps) |
50kO |
Zero-Scale to Full-Scale Wiper operation |
INL: 1LSB (max) |
DNL: 1LSB (max) |
SPI Compatible Serial interface |
Standby current: 1uA (max) |
Wide Operating Voltage: 2.7V to 5.5V |
Wide Bandwidth (-3dB) Operation: 280 MHz (typ.) |
Extended temperature range: -40°C to +125°C |
Resolution (Number of Taps) | 256 |
---|---|
Resistance (ohms) k | 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP41XXX/42XXX Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Digital Potentiometer, -40 To 85Deg C | Newark Electronics |
IC, DIGITAL POT 8BIT, SMD, SOIC8 | element14 |
Digital Potentiometer 256POS 50k Ohm Single 8-Pin SOIC N Tube | EBV Elektronik |
Digital Potentiometer 50k 256 SPI SOIC8 | RS |
DIGITAL POT, 256 STEPS, SPI, 50KOHMS, SINGLE CHANNEL | Future Electronics |
Digital Pot, 256 steps, SPI, 50kohms, single channel | Microchip Technology |
MCP41050-I/SN, Digital Potentiometer 50kOhms 256-Pos Linear Serial-SPI 8-Pin SOIC | Microchip Technology Inc. MCP41050-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP41050-I/SN?
Additional datasheets, footprints and schematics for MCP41050-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP41050-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP41050-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP41050-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP41050-I/SN fall under?
The MCP41050-I/SN is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP41050-I/SN when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP41050-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP41050-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP41050-I/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for MCP41050-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP41050-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP41050-I/SN?
You can fill out our help required form which you can use to request a quote for MCP41050-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.