Status: | Active |
---|---|
Series: | mcp4018 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
498
in stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
39,122
in stock
|
Buy Now | |
element14
from US$0.49
|
3,169
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
498
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Potentiometer or Rheostat configuration options |
127 Resistors (128 Steps) |
Zero Scale to Full Scale Wiper operation |
RAB Resistances: 5kΩ, 10kΩ, 50kΩ or 100kΩ |
Low Wiper Resistance: 100Ω (typical) |
Absolute (Rheostat): 50 ppm typical(0°C to 70°C) |
Ratiometric (Potentiometer): 15 ppm typical |
Simple I2C™Compatible Protocol with read & write commands |
Brown-out reset protection (1.5V typical) |
Power-on Default Wiper Setting (Mid-scale) |
Low-Power Operation: 2.5 µA Static Current (typ) |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Resolution (Number of Taps) | 128 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 6 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
User Guides |
---|
MCP401X Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0065 |
Shipping Weight (kg) | 0.035667 |
Lead Count | 6 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
7-BIT VOLATILE DIGITAL POTENTIOMETER WITH 12C INTERFACE | Microchip Technology |
DIGITAL POT, I2C SINGLE, 7BIT, 6SC70 | element14 |
Digital Potentiometer, -40 To 125Deg C | Newark Electronics |
50K, I2C SINGLE, 7-BIT, VOLATILE MEMORY | Future Electronics |
Digital Potentiometer 128POS 5k Ohm Single 6-Pin SC-70 T/R | Avnet America |
7-Bit Volatile Digital Pot with 12C interface, lead count 6pins, SC70 | Microchip Technology Inc. MCP4018T-502E/LT | RS Americas |
Where can I find additional details, specifications and documents for a MCP4018T-502E/LT?
Additional datasheets, footprints and schematics for MCP4018T-502E/LT are listed on our Part Details page. You can also find images and similar parts to MCP4018T-502E/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4018T-502E/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4018T-502E/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4018T-502E/LT fall under?
The MCP4018T-502E/LT is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4018T-502E/LT when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4018T-502E/LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4018T-502E/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4018T-502E/LT have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MCP4018T-502E/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4018T-502E/LT often in real-time on the comparison pages.
What if I can't find stock of MCP4018T-502E/LT?
You can fill out our help required form which you can use to request a quote for MCP4018T-502E/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.