Status: | Active |
---|---|
Series: | mcp4013 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Volatile Digital Potentiometer in SOT-23 packages |
64 Taps: 63 Resistors with Taps to VSS and VDD |
Simple Up/Down (U/D) Protocol |
Power-up to midscale |
Resistance Values: 2.1kΩ, 5kΩ, 10kΩ, 50kΩ |
Absolute (Rheostat): <150 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 70Ω (typ.) |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 1.8V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 64 |
---|---|
Resistance (ohms) k | 10,2.1,5,50 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
Low-Cost 64-Step Volatile Digital POT |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Cross Reference Guide |
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
5k, Voltage divider )potentiometer), with one terminal connected to ground | Microchip Technology |
Potentiometer 5k, 64-step up/down | RS |
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant: Yes |Microchip MCP4013T-502E/CH | Newark Electronics |
Digital Potentiometer ICs 5k U/D single 6-bit V POT to GND | Future Electronics |
Digital Potentiometer 64POS 5k Ohm Single 6-Pin SOT-23 T/R | Avnet America |
MCP4013T-502E/CH, Digi Potentiomtr 5kOhm 64-Pos Linear Serial-2Wire 6-Pin SOT-23 | Microchip Technology Inc. MCP4013T-502E/CH | RS Americas |
POTENTIOMETER, DIGITAL, 5K, 6SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MCP4013T-502E/CH?
Additional datasheets, footprints and schematics for MCP4013T-502E/CH are listed on our Part Details page. You can also find images and similar parts to MCP4013T-502E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4013T-502E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4013T-502E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4013T-502E/CH fall under?
The MCP4013T-502E/CH is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4013T-502E/CH when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4013T-502E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4013T-502E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4013T-502E/CH have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP4013T-502E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4013T-502E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP4013T-502E/CH?
You can fill out our help required form which you can use to request a quote for MCP4013T-502E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.