Status: | Active |
---|---|
Series: | mcp4013 |
RoHS: | Compliant |
Prices starting from US$0.31
Volatile Digital Potentiometer in SOT-23 packages |
64 Taps: 63 Resistors with Taps to VSS and VDD |
Simple Up/Down (U/D) Protocol |
Power-up to midscale |
Resistance Values: 2.1kΩ, 5kΩ, 10kΩ, 50kΩ |
Absolute (Rheostat): <150 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 70Ω (typ.) |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 1.8V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 64 |
---|---|
Resistance (ohms) k | 10,2.1,5,50 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
Low-Cost 64-Step Volatile Digital POT |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Cross Reference Guide |
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
2k, Voltage divider )potentiometer), with one terminal connected to ground | Microchip Technology |
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant: Yes |Microchip MCP4013T-202E/CH | Newark Electronics |
Digital Potentiometer 64POS 2.1k Ohm Single 6-Pin SOT-23 T/R | Avnet America |
Digital Potentiometer, ICs 2.1k U/Dsingle 6-bit V POT to GND | Microchip Technology Inc. MCP4013T-202E/CH | RS Americas |
POTENTIOMETER, DIGITAL, 2.1K, 6SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MCP4013T-202E/CH?
Additional datasheets, footprints and schematics for MCP4013T-202E/CH are listed on our Part Details page. You can also find images and similar parts to MCP4013T-202E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4013T-202E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4013T-202E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4013T-202E/CH fall under?
The MCP4013T-202E/CH is listed under Semiconductors - ICs > Digital Potentiometers > Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4013T-202E/CH when available in the Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4013T-202E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4013T-202E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4013T-202E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP4013T-202E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4013T-202E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP4013T-202E/CH?
You can fill out our help required form which you can use to request a quote for MCP4013T-202E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.