Status: | Active |
---|---|
Series: | mcp4011 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
905
in stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
9,943
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,416
in stock
|
Buy Now | |
element14
from US$0.56
|
2,416
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,416
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Volatile Digital Potentiometer in SOT-23 packages |
64 Taps: 63 Resistors with Taps to VSS and VDD |
Simple Up/Down (U/D) Protocol |
Power-up to midscale |
Resistance Values: 2.1kΩ, 5kΩ, 10kΩ, 50kΩ |
Absolute (Rheostat): <150 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 70Ω (typ.) |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 1.8V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 64 |
---|---|
Resistance (ohms) k | 2.1, 5, 10, 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
Low-Cost 64-Step Volatile Digital POT |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Low-cost volatile, Digital Potentiometer | Microchip Technology |
Digital Potentiometer, -40 To 125Deg C | Newark Electronics |
DIGITAL POT, SINGLE 5K, SMD, SOIC8 | element14 |
Potentiometer 5k, 64-step up/down | RS |
5K, U/D SINGLE, 6-BIT V, POT | Future Electronics |
Digital Potentiometer 64POS 5k Ohm Single 8-Pin SOIC N Tube | Avnet America |
MCP4011-502E/SN, Digi Potentiometer 5kOhm 64-Position Serial-2 Wire 8-Pin SOIC | Microchip Technology Inc. MCP4011-502E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP4011-502E/SN?
Additional datasheets, footprints and schematics for MCP4011-502E/SN are listed on our Part Details page. You can also find images and similar parts to MCP4011-502E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4011-502E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4011-502E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4011-502E/SN fall under?
The MCP4011-502E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP4011-502E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4011-502E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4011-502E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4011-502E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP4011-502E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4011-502E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP4011-502E/SN?
You can fill out our help required form which you can use to request a quote for MCP4011-502E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.