Status: | Active |
---|---|
Series: | mcp39f521 |
RoHS: | Compliant |
Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range |
Active, Reactive, Apparent Power |
Active and Reactive Energy Accumulation |
True RMS Current, RMS Voltage |
Line Frequency, Power Factor |
Dedicated Zero Crossing Detection (ZCD) Pin |
Dedicated PWM Output Pin |
Automatic Event Pin Control through Fast Voltage Surge Detection |
Fast Calibration Routines |
I2C Interface |
512 bytes User-accessible EEPROM through page read/write commands |
Non-volatile On-chip Memory, no external memory required |
Low-Drift Internal Voltage Reference: 10 ppm/°C typical |
28-lead 5x5 QFN package |
Extended Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 |
Input Channels | 2 |
---|---|
Resolution | 24 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP39F521 Data Sheet |
Software Libraries and Firmware |
---|
Power Monitor Utility (v1.4.2) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0665 |
Shipping Weight (kg) | 0.16697 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Power Monitor With Calculation and Energy Accumulation 28-Pin QFN T/R | Avnet America |
Single-Phase, Power-Monitoring IC with Calculation and Energy Accumulation | Microchip Technology |
I2C Single-Phase, Power-Monitoring Ic With Calculation And Energy Accumulation 28 Qfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP39F521T-E/MQ | Newark Electronics |
3.6 V Surface Mount Single-Phase Power-Monitoring Device - QFN-28 | Future Electronics |
Where can I find additional details, specifications and documents for a MCP39F521T-E/MQ?
Additional datasheets, footprints and schematics for MCP39F521T-E/MQ are listed on our Part Details page. You can also find images and similar parts to MCP39F521T-E/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP39F521T-E/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP39F521T-E/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP39F521T-E/MQ fall under?
The MCP39F521T-E/MQ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP39F521T-E/MQ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP39F521T-E/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP39F521T-E/MQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP39F521T-E/MQ have stock available?
Authorised distributors including Avnet America, Microchip Technology, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for MCP39F521T-E/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP39F521T-E/MQ often in real-time on the comparison pages.
What if I can't find stock of MCP39F521T-E/MQ?
You can fill out our help required form which you can use to request a quote for MCP39F521T-E/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.