Status: | Active |
---|---|
Series: | MCP3911 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.15
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.99
|
670
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
580
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$3.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Simultaneous Sampling 16/24-bit Resolution Delta-Sigma A/D Converters |
Flexible serial interface that includes both SPI and a simple 2-wire interface ideal for polyphase shunt energy meters |
93.5 dB SINAD, -107 dBc THD, 112 dBFS SFDR |
2.7V - 3.6V AVDD, DVDD |
Programmable Data Rate up to 125 ksps- 4 MHz Maximum Sampling Frequency |
Oversampling Ratio up to 4096 |
Ultra Low Power Shutdown Mode with <2 µA |
-122 dB Crosstalk between the Two Channels |
Low Drift 1.2V Internal Voltage Reference: 9 ppm/°C |
Differential Voltage Reference Input Pins |
High Gain PGA on Each Channel (up to 32V/V) |
Phase Delay Compensation with 1 µs Time Resolution |
Separate Modulator Output Pins for Each Channel |
Separate Data Ready Pin for Easy Synchronization |
Individual 24-bit Digital Offset and Gain Error Correction for Each Channel |
High-Speed 20 MHz SPI Interface with Mode 0,0 and 1,1 Compatibility |
Continuous Read/Write Modes for Minimum Communication |
Low Power Consumption |
Available in Small 20-lead QFN and SSOP Packages |
Specifications valid down to -45°C operation |
AEC-Q100 Grade 1 |
Input Channels | 2 |
---|---|
Resolution | 24 |
Pins | Packaging | 20 | SSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1600) |
Data Sheets |
---|
MCP3911 Data Sheet |
Errata |
---|
MCP3911 Errata |
Application Notes |
---|
AN1426 - Design Tips for the MCP3911 |
User Guides |
---|
MCP3911 ADC Evaluation Board for 16-Bit MCUs User's Guide |
MCP3911 and PIC18F85K90 Reference Design User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1642 |
Shipping Weight (kg) | 0.41625 |
Lead Count | 20 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
MCP3911 3V Analog AFE with SPI | Microchip Technology |
AFE General Purpose 2ADC 24-Bit 3.3V 20-Pin SSOP T/R | EBV Elektronik |
Dual Channel Energy Meter Front End 3.3V, Spi Interface 20 Ssop .209In T/R Rohs Compliant: Yes |Microchip MCP3911A0T-E/SS | Newark Electronics |
DUAL CHANNEL ENERGY METER FRONT END 3.3V, SPI INTERFACE | Future Electronics |
Dual Channel Energy Meter Front End 3.3V, SPI Interface | Microchip Technology Inc. MCP3911A0T-E/SS | RS Americas |
Where can I find additional details, specifications and documents for a MCP3911A0T-E/SS?
Additional datasheets, footprints and schematics for MCP3911A0T-E/SS are listed on our Part Details page. You can also find images and similar parts to MCP3911A0T-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3911A0T-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3911A0T-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3911A0T-E/SS fall under?
The MCP3911A0T-E/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3911A0T-E/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3911A0T-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3911A0T-E/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3911A0T-E/SS have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MCP3911A0T-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3911A0T-E/SS often in real-time on the comparison pages.
What if I can't find stock of MCP3911A0T-E/SS?
You can fill out our help required form which you can use to request a quote for MCP3911A0T-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.