Status: | Active |
---|---|
Series: | mcp3905a |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.81
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supplies active (real) power measurement for single-phase, residential energy metering |
Supports IEC 62053 International Energy Metering Specification and legacy IEC 1036/61036/687 Specifications |
Two multi-bit, DAC, second-order, 16-bit, Delta-Sigma Analog-to-Digital Converters (ADCs) |
Ultra-low drift on-chip reference: 15 ppm/°C (typ.) |
Low IDD of 4 mA (typ.) |
AEC-Q100 Grade 1 |
Input Channels | 2 |
---|---|
Resolution | 16 |
Pins | Packaging | 24 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2100) |
Data Sheets |
---|
MCP3905A/05L/06A Data Sheet |
Application Notes |
---|
AN994 - IEC Compliant Active-Energy Meter Design Using the MCP3905/6 |
User Guides |
---|
MCP3905A/6A Energy Meter Reference Design User's Guide |
MCP3905A/6A Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1865 |
Shipping Weight (kg) | 0.436191 |
Lead Count | 24 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
ENERGU METERING IC | Microchip Technology |
Ic,power Metering,ssop,24Pin,plastic Rohs Compliant: Yes |Microchip MCP3905AT-I/SS | Newark Electronics |
Energy Measurement 24-Pin SSOP T/R | Avnet America |
Energy Meter IC, Gain 1:16, 500:1 Dynamic Range24 SSOP .209in T/R | Microchip Technology Inc. MCP3905AT-I/SS | RS Americas |
ENERGY METERING IC, 5.5V, SSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a MCP3905AT-I/SS?
Additional datasheets, footprints and schematics for MCP3905AT-I/SS are listed on our Part Details page. You can also find images and similar parts to MCP3905AT-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3905AT-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3905AT-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3905AT-I/SS fall under?
The MCP3905AT-I/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3905AT-I/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3905AT-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3905AT-I/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3905AT-I/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP3905AT-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3905AT-I/SS often in real-time on the comparison pages.
What if I can't find stock of MCP3905AT-I/SS?
You can fill out our help required form which you can use to request a quote for MCP3905AT-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.