Status: | Active |
---|---|
Series: | MCP37D11-200 |
RoHS: | Compliant |
12-bit resolution |
200 Msps maximum sampling rate |
Low power 468 mW operation at full sampling rate, including LVDS digital I/O |
Power saving modes of 144 mW during Standby and 28 mW during Shutdown |
71.3 dBFS SNR at 200 Msps |
>90 dBFS SFDR at 200 Msps |
Integrated digital down-converter |
Decimation filters for improved SNR |
Noise-shaping requantizer |
Phase, offset and gain adjustment of individual channels |
Fractional delay recovery for time-delay corrections in multi-channel operations (dual/octal-channel modes) |
Input channel bandwidth of 500 MHz |
Output data format in serial DDR LVDS or parallel CMOS |
Configuration via Serial Peripheral Interface (SPI) |
TFBGA-121 Package: AEC-Q100 qualified, Temperature Grade 1: -40°C to +125°C |
VTLA-124 Package: Temperature Range: -40°C to +85°C |
Input Channels | 8 |
---|---|
Resolution | 12 |
Data Sheets |
---|
MCP37211-200/MCP37D11-200 Data Sheet |
Board Design Files |
---|
IBIS model - mcp37211_cmos |
IBIS model - mcp37211 lvds |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.328667 |
Lead Count | 121 |
Package Type | SiP |
Package Width or Size | 8x8x1.08mm |
Soldering Composition | SAC |
12-Bit, 200 Msps, Single Pipelined Adc With 8-Channel Mux, Digital Downconverter 121 Sip 8X8X1.08Mm T/R Rohs Compliant: Yes |Microchip MCP37D11T-200I/TE | Newark Electronics |
ADC Pipelined 1/2/4/8-CH 200Msps 12-bit Parallel CMOS/Serial DDR LVDS 121-Pin TFBGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP37D11T-200I/TE?
Additional datasheets, footprints and schematics for MCP37D11T-200I/TE are listed on our Part Details page. You can also find images and similar parts to MCP37D11T-200I/TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP37D11T-200I/TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP37D11T-200I/TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP37D11T-200I/TE fall under?
The MCP37D11T-200I/TE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP37D11T-200I/TE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP37D11T-200I/TE you can contact the distributor directly for product support, shipping queries etc.
Is the MCP37D11T-200I/TE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP37D11T-200I/TE have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCP37D11T-200I/TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP37D11T-200I/TE often in real-time on the comparison pages.
What if I can't find stock of MCP37D11T-200I/TE?
You can fill out our help required form which you can use to request a quote for MCP37D11T-200I/TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.