Status: | Not Recommended |
---|---|
Series: | MCP37220-200 |
RoHS: | Compliant |
14-bit resolution |
200 Msps maximum sampling rate |
Low power 348 mW operation at full sampling rate, including LVDS digital I/O |
Power saving modes of 80 mW during Standby and 33 mW during Shutdown |
67.8 dBFS SNR at 200 Msps |
96 dBFS SFDR at 200 Msps |
Decimation filters for improved SNR |
Phase, offset and gain adjustment |
Input channel bandwidth of 650 MHz |
Output data format in serial DDR LVDS or parallel CMOS |
Configuration via Serial Peripheral Interface (SPI) |
Industrial temperature range -40°C to +85°C |
Available in TFBGA-121 and VTLA-124 packages |
Input Channels | 1 |
---|---|
Resolution | 14 |
Data Sheets |
---|
MCP37220-200 and MCP37D20-200 Data Sheet |
Board Design Files |
---|
IBIS model - mcp37221_cmos |
IBIS model - mcp37221_lvds |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.928161 |
Lead Count | 121 |
Package Type | SiP |
Package Width or Size | 8x8x1.08mm |
Soldering Composition | SAC |
14-Bit, 200 Msps, Single Channel Pipelined Adc 121 Sip 8X8X1.08Mm Tray Rohs Compliant: Yes |Microchip MCP37220-200I/TE | Newark Electronics |
ADC Pipelined 1-CH 200Msps 14-bit Parallel CMOS/Serial DDR LVDS 121-Pin TFBGA Tube/Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCP37220-200I/TE?
Additional datasheets, footprints and schematics for MCP37220-200I/TE are listed on our Part Details page. You can also find images and similar parts to MCP37220-200I/TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP37220-200I/TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP37220-200I/TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP37220-200I/TE fall under?
The MCP37220-200I/TE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP37220-200I/TE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP37220-200I/TE you can contact the distributor directly for product support, shipping queries etc.
Is the MCP37220-200I/TE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP37220-200I/TE have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCP37220-200I/TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP37220-200I/TE often in real-time on the comparison pages.
What if I can't find stock of MCP37220-200I/TE?
You can fill out our help required form which you can use to request a quote for MCP37220-200I/TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.