Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 12 |
---|---|
Max Sampling Rate (Msps) | 200 |
No. Of Input | 1, 2, 4, 8 |
InputType | Differential |
Interface | Parallel CMOS / Serial DDR LVDS |
Supply Voltage (V) | 1.2, 1.8 |
Power Dissipation (mW) | 468 |
Input Channel BW (MHz) | 500 |
SNR (dB) | 71.3 |
SFDR (dB) | 90 |
Input Range (V p-p) | 2.98 |
Temp Min. (C) | -40 |
Temp Max. (C) | 85 |
Feature | Decimation filters, noise-shaping requantizer |
Temperature Range | -40C to +85C |
12-Bit, 200 Msps, Single Pipelined Adc With 8-Channel Mux, 124 Vtla 9X9X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP37211T-200I/TL | Newark Electronics |
124VTLA 9x9x0.9mmT/R12-bit, 200 Msps, single Pipelined ADC w/8-chMux, Noise-shapi | Microchip Technology Inc. MCP37211T-200I/TL | RS Americas |
ADC Pipelined 1/2/4/8-CH 200Msps 12-bit Parallel CMOS/Serial DDR LVDS 124-Pin VTLA T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP37211T-200I/TL?
Additional datasheets, footprints and schematics for MCP37211T-200I/TL are listed on our Part Details page. You can also find images and similar parts to MCP37211T-200I/TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP37211T-200I/TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP37211T-200I/TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP37211T-200I/TL fall under?
The MCP37211T-200I/TL is listed under MCP37211-200.
Can I view similar or alternative parts?
You can view similar parts to MCP37211T-200I/TL when available in the MCP37211-200 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP37211T-200I/TL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP37211T-200I/TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP37211T-200I/TL have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for MCP37211T-200I/TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP37211T-200I/TL often in real-time on the comparison pages.
What if I can't find stock of MCP37211T-200I/TL?
You can fill out our help required form which you can use to request a quote for MCP37211T-200I/TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.