Status: | Active |
---|---|
Series: | MCP3551 |
RoHS: | Compliant |
Prices starting from US$2.75
22-bit ADC with automatic internal offset and gain calibration |
Low output noise 2.5 µVrms |
3 µV offset error |
2 ppm typical full-scale error |
6 ppm maximum INL error |
Total unadjusted error less than 10 ppm |
Sample rate 13.75 sps |
No digital filter settling time, single command conversions through 3-wire SPIâ„¢ interface |
100 µA typical (VDD = 2.7V) |
120 µA typical (VDD = 5.0V) |
8-pin MSOP and SOIC packages |
Differential inputs with VSS to VDD common mode range |
2.7V to 5.5V single supply operation |
Extended temperature range: -40°C to +125°C |
Recommended for Automotive Designs (Q100) |
Input Channels | 1 |
---|---|
Resolution | 22 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP3550/MCP3551/MCP3553 Data Sheet |
User Guides |
---|
MCP3551 22-Bit Delta-Sigma ADC PICtail Demo Board User's Guide |
MCP355X Tiny Application Sensor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
15 HZ, 90DB REJECTION BTW 59 & 61 HZ (PRODUCT DIE) | Microchip Technology |
Ic,a/D Converter,single,22-Bit,sop,8Pin Rohs Compliant: Yes |Microchip MCP3551T-E/SN | Newark Electronics |
Single Channel SPI Interface 5.5 V 14 bps 22-Bit A/D Converter - SOIC-8 | Future Electronics |
ADC Single Delta-Sigma 14sps 21.9-bit Serial 8-Pin SOIC N T/R | Avnet America |
22-bit delta-sigma ADC, single channel, 15sps, 50-60Hz rejection | Microchip Technology Inc. MCP3551T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP3551T-E/SN?
Additional datasheets, footprints and schematics for MCP3551T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP3551T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3551T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3551T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3551T-E/SN fall under?
The MCP3551T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3551T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3551T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3551T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3551T-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP3551T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3551T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP3551T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP3551T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.