Status: | Active |
---|---|
Series: | MCP3422 |
RoHS: | Compliant |
18-bit resolution |
2-channel differential input operation |
Differential input operation |
On-board voltage reference with 15 ppm/°C drift |
On-board PGA, gains of 1, 2, 4, 8 |
3.75 SPS (18 bits) |
15 SPS (16 bits) |
60 SPS (14 bits) |
240 SPS (12 bits) |
INL 10 ppm of FSR max |
Low current consumption, 135 µA at 3V |
One-shot or continuous conversion options |
Supports I2Câ„¢ serial interface |
Extended temperature range: -40°C to +125°C |
Input Channels | 2 |
---|---|
Resolution | 18 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP3422/3/4 Data Sheet |
Application Notes |
---|
AN1156 - Battery Fuel Measurement Using Delta-Sigma ADC Devices |
Brochures |
---|
Utility Metering Brochure |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Low Power Analog Solutions |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP3421 Battery Fuel Gauge Demo Board User's Guide |
MCP3422 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
MULTI-CHANNEL 18 BIT DEL SIG A/D CONVERTER | Microchip Technology |
Adc, Delta-Sigma, 18-Bit, 1 Func, 2 Channel, Serial Access, Pdso8 Rohs Compliant: Yes |Microchip MCP3422A1-E/SN | Newark Electronics |
18-bit delta-sigma ADC, dual channel, 4sps | Microchip Technology Inc. MCP3422A1-E/SN | RS Americas |
ADC, 18BIT, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP3422A1-E/SN?
Additional datasheets, footprints and schematics for MCP3422A1-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP3422A1-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3422A1-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3422A1-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3422A1-E/SN fall under?
The MCP3422A1-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3422A1-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3422A1-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3422A1-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3422A1-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MCP3422A1-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3422A1-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP3422A1-E/SN?
You can fill out our help required form which you can use to request a quote for MCP3422A1-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.