Status: | Not Recommended |
---|---|
Series: | MCP33121-05 |
RoHS: | Compliant |
14-bit resolution |
Single-Ended input |
SPI interface |
±0.25 LSB Typical DNL |
±0.55 LSB Typical INL |
500 ksps sample rate |
-40 to +125°C temperature range |
Recommended for Automotive Designs (Q100) |
Input Channels | 1 |
---|---|
Resolution | 14 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
14-Bit, 500 Ksps, Single Channel, Single-Ended Sar Adc 10 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP33121-05T-E/MS | Newark Electronics |
ADC Single SAR Single-Ended Input 500ksps 14-bit Serial (3-Wire) 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP33121-05T-E/MS?
Additional datasheets, footprints and schematics for MCP33121-05T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP33121-05T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP33121-05T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP33121-05T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP33121-05T-E/MS fall under?
The MCP33121-05T-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP33121-05T-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP33121-05T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP33121-05T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP33121-05T-E/MS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCP33121-05T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP33121-05T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP33121-05T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP33121-05T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.