Status: | Active |
---|---|
Series: | MCP3208 |
RoHS: | Compliant |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
858
in stock
|
Buy Now | |
Micros
from US$4.38
|
1,225
in stock
|
Buy Now | |
Microchip Technology
from US$4.18
|
674
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
543
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
12
in stock
|
Buy Now | |
element14
from US$4.60
|
12
in stock
|
Buy Now | |
Farnell
from US$4.35
|
12
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$4.69
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Distrelec
from US$5.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Eight single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 12 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
MCP3204/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.3 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
8x 12-bit | Micros |
ADC 12-Bit 8-Ch SAR 100ksps SPI SOIC16 | RS |
12-bit ADC, SPI, 8-channel | Microchip Technology |
IC: A/D converter | Transfer Multisort Elektronik |
Adc, 12Bit, 100Ksps, Spi, Soic-16 | Newark Electronics |
ADC, 12BIT, 2.7V, 8CH, SPI, 16SOIC | element14 |
ADC Single SAR 100ksps 12-bit Serial 16-Pin SOIC N Tube | EBV Elektronik |
Eight Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - SOIC-16 | Future Electronics |
Microchip MCP3208-BI/SL, 12 bit Serial ADC, Differential Input, 16-Pin SOIC | Microchip Technology Inc. MCP3208-BI/SL | RS Americas |
Microchip A / D Converter IC, 12bit, SPI, 100kSPS, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a MCP3208-BI/SL?
Additional datasheets, footprints and schematics for MCP3208-BI/SL are listed on our Part Details page. You can also find images and similar parts to MCP3208-BI/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3208-BI/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3208-BI/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3208-BI/SL fall under?
The MCP3208-BI/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3208-BI/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3208-BI/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3208-BI/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3208-BI/SL have stock available?
Authorised distributors including Micros, RS, Microchip Technology, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MCP3208-BI/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3208-BI/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3208-BI/SL?
You can fill out our help required form which you can use to request a quote for MCP3208-BI/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.